Optibelt (UK) Ltd. Timing Belts 10 T5 / 780

Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170024
Timing Belts 2170024
POLYURETHANE TIMING BELTS, Profil T5 Hei

POLYURETHANE TIMING BELTS, Profil T5 Hei

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170024
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1821275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 1270 mm (50 inch)
View Details
2 mm (GT3) Pitch, 380 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M380090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
D-5M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 5mm
Features Double-Sided
Belt Width 9 to 180 mm (0.3543 to 7.09 inch)
View Details