Optibelt (UK) Ltd. Timing Belts 10 T5 / 420

Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170009
Timing Belts 2170009
POLYURETHANE TIMING BELTS, Profil T5 Hei

POLYURETHANE TIMING BELTS, Profil T5 Hei

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170009
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 2056039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Number of Teeth 59
Belt Material Rubber; Rubber
View Details
2 mm (GT3) Pitch, 408 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M408030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
D-14M Double Sided Timimg Belts -  - SKF/Global
Specs
Metric Pitch HTD 14mm
Features Double-Sided
Belt Width 40 to 180 mm (1.57 to 7.09 inch)
View Details