Optibelt (UK) Ltd. Timing Belts 10 T5 / 390 AP

Description
Optibelt PU Alpha P
Request a Quote
Description
Optibelt PU Alpha P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 177209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
177209
Timing Belts 177209
Optibelt PU Alpha P

Optibelt PU Alpha P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 177209
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1821284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1595 mm (62.8 inch)
View Details
2 mm (GT3) Pitch, 218 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M218030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
DA-T20 Timining Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Features Double-Sided
Belt Width 115 to 230 mm (4.53 to 9.06 inch)
View Details