Optibelt (UK) Ltd. Timing Belts 10 T5 / 365

Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170005
Timing Belts 2170005
POLYURETHANE TIMING BELTS, Profil T5 Hei

POLYURETHANE TIMING BELTS, Profil T5 Hei

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170005
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 63 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M063090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1755243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 850 mm (33.46 inch)
View Details
Synchro-Link® HT Timing Belts - Neoprene (Metric) (3M, 5M, 8M, 14M) -  - Bando American, Inc.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm
Belt Width 3 to 170 mm (0.1181 to 6.69 inch)
Number of Teeth 37 to 550
View Details