Optibelt (UK) Ltd. Timing Belts 10 T5 / 355

Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170004
Timing Belts 2170004
POLYURETHANE TIMING BELTS, Profil T5 Hei

POLYURETHANE TIMING BELTS, Profil T5 Hei

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170004
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1821282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 2525 mm (99.41 inch)
View Details
GT2 (3MM) Pitch, 280 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R53M280090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
PU Timing Belts - CONTI® SYNCHROFLEX - ContiTech AG
Specs
Metric Pitch T 2.5mm (optional feature); T 5mm (optional feature); T 10mm (optional feature); T 20mm (optional feature); AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature)
View Details