Optibelt (UK) Ltd. Timing Belts 10 AT5 / 420

Description
POLYURETHANE TIMING BELTS, Profil AT5 He
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil AT5 He
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2169867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2169867
Timing Belts 2169867
POLYURETHANE TIMING BELTS, Profil AT5 He

POLYURETHANE TIMING BELTS, Profil AT5 He

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2169867
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 80 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M080030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 2056069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 14mm
Belt Width 55 mm (2.17 inch)
Belt Length 1400 mm (55.12 inch)
View Details
8M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Belt Width 20 to 450 mm (0.7874 to 17.72 inch)
Belt Length 184 to 6880 mm (7.24 to 271 inch)
View Details