Optibelt (UK) Ltd. Timing Belts 10 AT5 / 390

Description
POLYURETHANE TIMING BELTS, Profil AT5 He
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil AT5 He
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2169866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2169866
Timing Belts 2169866
POLYURETHANE TIMING BELTS, Profil AT5 He

POLYURETHANE TIMING BELTS, Profil AT5 He

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2169866
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 2056063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1200 mm (47.24 inch)
View Details
2 mm (GT3) Pitch, 152 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M152090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
DA-T5 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Features Double-Sided
Belt Width 6 to 200 mm (0.2362 to 7.87 inch)
View Details