Optex, Inc. Photoelectric Z3R-400N

Description
OPTEX Sensors & Switches Z3R-400N
Description
OPTEX Sensors & Switches Z3R-400N

Suppliers

Company
Product
Description
Supplier Links
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
OPTEX Sensors & Switches Z3R-400N

OPTEX Sensors & Switches Z3R-400N

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4273 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details