Optex, Inc. Photoelectric Z2R-400P

Description
(16836) RETRO, REPLACEMENT FOR S2R-350P, 4M, CABLE, PNP. FREE 2 YEAR RADWELL WARRANTY
Description
(16836) RETRO, REPLACEMENT FOR S2R-350P, 4M, CABLE, PNP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 102587237 - Radwell International
Willingboro, NJ, United States
Photoelectric
102587237
Photoelectric 102587237
(16836) RETRO, REPLACEMENT FOR S2R-350P, 4M, CABLE, PNP. FREE 2 YEAR RADWELL WARRANTY

(16836) RETRO, REPLACEMENT FOR S2R-350P, 4M, CABLE, PNP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102587237
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005264-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 08409843200 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details