Optex, Inc. Photoelectric VD-300T

Description
AC/DC DIFFUSE, 3 METER, IR LED, CABLE, RELAY OUTPUT TYPE (LIGHT ON), SUPPLY VOLTAGE: AC/DC:24-240V, TIMER. FREE 2 YEAR RADWELL WARRANTY
Description
AC/DC DIFFUSE, 3 METER, IR LED, CABLE, RELAY OUTPUT TYPE (LIGHT ON), SUPPLY VOLTAGE: AC/DC:24-240V, TIMER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 102586977 - Radwell International
Willingboro, NJ, United States
Photoelectric
102586977
Photoelectric 102586977
AC/DC DIFFUSE, 3 METER, IR LED, CABLE, RELAY OUTPUT TYPE (LIGHT ON), SUPPLY VOLTAGE: AC/DC:24-240V, TIMER. FREE 2 YEAR RADWELL WARRANTY

AC/DC DIFFUSE, 3 METER, IR LED, CABLE, RELAY OUTPUT TYPE (LIGHT ON), SUPPLY VOLTAGE: AC/DC:24-240V, TIMER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102586977
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3894 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details