Optex, Inc. Photoelectric PL20F

Description
REFLECTOR, FINE TRIPLE CORNER-CUBE, 20 X 40MM, MOUNTING HOLES, FINE TRIPLE, REFLEKTOR,(5308844). FREE 2 YEAR RADWELL WARRANTY
Description
REFLECTOR, FINE TRIPLE CORNER-CUBE, 20 X 40MM, MOUNTING HOLES, FINE TRIPLE, REFLEKTOR,(5308844). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 58812986 - Radwell International
Willingboro, NJ, United States
Photoelectric
58812986
Photoelectric 58812986
REFLECTOR, FINE TRIPLE CORNER-CUBE, 20 X 40MM, MOUNTING HOLES, FINE TRIPLE, REFLEKTOR,(5308844). FREE 2 YEAR RADWELL WARRANTY

REFLECTOR, FINE TRIPLE CORNER-CUBE, 20 X 40MM, MOUNTING HOLES, FINE TRIPLE, REFLEKTOR,(5308844). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 58812986
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SV3 Photomicrosensor (Transmissive) - EE-SV3-B - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Chopper-Stabilized Precision Hall-Effect Switch - A1125ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers