Optex, Inc. Photoelectric DSTA-200

Description
(15299) THRU-BEAM HEAD, 30MM ARRAY LASER HEAD, LINE BEAM. FREE 2 YEAR RADWELL WARRANTY
Description
(15299) THRU-BEAM HEAD, 30MM ARRAY LASER HEAD, LINE BEAM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 19602661 - Radwell International
Willingboro, NJ, United States
Photoelectric
19602661
Photoelectric 19602661
(15299) THRU-BEAM HEAD, 30MM ARRAY LASER HEAD, LINE BEAM. FREE 2 YEAR RADWELL WARRANTY

(15299) THRU-BEAM HEAD, 30MM ARRAY LASER HEAD, LINE BEAM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 19602661
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000004994-SE - TE Connectivity
Specs
Operation Distance 0.0310 inch (0.7874 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details