Optex, Inc. Photoelectric DR-Q150TCN(E)

Description
TRANSPARENT DETECTION LASER, (14957) GLASS DETECTION, LASER RETRO REFLECTION, 1.5 M, NPN, M8 CN.. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSPARENT DETECTION LASER, (14957) GLASS DETECTION, LASER RETRO REFLECTION, 1.5 M, NPN, M8 CN.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 58221821 - Radwell International
Willingboro, NJ, United States
Photoelectric
58221821
Photoelectric 58221821
TRANSPARENT DETECTION LASER, (14957) GLASS DETECTION, LASER RETRO REFLECTION, 1.5 M, NPN, M8 CN.. FREE 2 YEAR RADWELL WARRANTY

TRANSPARENT DETECTION LASER, (14957) GLASS DETECTION, LASER RETRO REFLECTION, 1.5 M, NPN, M8 CN.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
OPTEX Sensors & Switches DR-Q150TCN(E)

OPTEX Sensors & Switches DR-Q150TCN(E)

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 58221821
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001011-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Sensors - 9809-0500 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
View Details
3 suppliers