Optex, Inc. Photoelectric BGS-Z30CP

Description
BACKGROUND SUPPRESSION, 30CM, M8 4 PIN QUICK DISCONNECT, OUT PUT PNP, (16267). FREE 2 YEAR RADWELL WARRANTY
Description
BACKGROUND SUPPRESSION, 30CM, M8 4 PIN QUICK DISCONNECT, OUT PUT PNP, (16267). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 102581517 - Radwell International
Willingboro, NJ, United States
Photoelectric
102581517
Photoelectric 102581517
BACKGROUND SUPPRESSION, 30CM, M8 4 PIN QUICK DISCONNECT, OUT PUT PNP, (16267). FREE 2 YEAR RADWELL WARRANTY

BACKGROUND SUPPRESSION, 30CM, M8 4 PIN QUICK DISCONNECT, OUT PUT PNP, (16267). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102581517
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-Shape Photoelectric Sensor - PTU52P3NS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 1.18 inch (30 mm)
View Details