Optex, Inc. Photoelectric BGS-DL10TCP(E)

Description
SENSOR, CMOS BACKGROUND SUPPRESSION LASER, 40 - 100MM RANGE, PNP SWITCHING, M8 CONNECTOR, PUSH BUTTON TEACH, (16396). FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, CMOS BACKGROUND SUPPRESSION LASER, 40 - 100MM RANGE, PNP SWITCHING, M8 CONNECTOR, PUSH BUTTON TEACH, (16396). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 52298708 - Radwell International
Willingboro, NJ, United States
Photoelectric
52298708
Photoelectric 52298708
SENSOR, CMOS BACKGROUND SUPPRESSION LASER, 40 - 100MM RANGE, PNP SWITCHING, M8 CONNECTOR, PUSH BUTTON TEACH, (16396). FREE 2 YEAR RADWELL WARRANTY

SENSOR, CMOS BACKGROUND SUPPRESSION LASER, 40 - 100MM RANGE, PNP SWITCHING, M8 CONNECTOR, PUSH BUTTON TEACH, (16396). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
OPTEX Sensors & Switches BGS-DL10TCP(E)

OPTEX Sensors & Switches BGS-DL10TCP(E)

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 52298708
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000005421-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details