ZR-350CP -- Z SERIES GENERAL PURPOSE SENSOR
Optex FA
Z Series General Purpose Sensor
ZR-350CP
Suppliers
Z Series General Purpose Sensor
ZR-350CP
Supplier's Site
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
ZR-350CP |
|
Product Name
|
Z Series General Purpose Sensor |
|
Body Shape
|
Rectangular
|
|
Operation Distance
|
0.0 to 138 inch (0.0 to 3500 mm)
|
|
Operating Temperature
|
-13 to 131 F (-25 to 55 C)
|
|
Optical Technology Type
|
Retroreflective; Polarized Retroreflective
|
|
Beam Type
|
Visible
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
23 to 158 F (-5 to 70 C)
Length
4.65 inch (118 mm)
Width
1.81 inch (46 mm)
View Details
Operating Temperature
-40 to 140 F (-40 to 60 C)
Beam Type
Visible
View Details
Body Shape
Rectangular
Operation Distance
591 inch (15000 mm)
Operating Temperature
-13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Body Shape
Cylindrical
Operation Distance
3.94 inch (100 mm)
Electrical Connection
4-pin DC Micro QD
View Details