ZD-L40N -- ZL SERIES COMPACT GENERAL PURPOSE LASER
Optex FA
ZL Series Compact General Purpose Laser
ZD-L40N
Suppliers
ZL Series Compact General Purpose Laser
ZD-L40N
Supplier's Site
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
ZD-L40N |
|
Product Name
|
ZL Series Compact General Purpose Laser |
|
Body Shape
|
Rectangular
|
|
Operation Distance
|
0.0 to 15.75 inch (0.0 to 400 mm)
|
|
Operating Temperature
|
14 to 122 F (-10 to 50 C)
|
|
Optical Technology Type
|
Diffuse
|
|
Beam Type
|
Visible
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
23 to 158 F (-5 to 70 C)
Length
4.65 inch (118 mm)
Width
1.81 inch (46 mm)
View Details
Operating Temperature
-4 to 140 F (-20 to 60 C)
Optical Technology Type
Retroreflective
Beam Type
Visible
View Details
2 suppliers
Body Shape
Rectangular
Operating Temperature
-13 to 140 F (-25 to 60 C)
Optical Technology Type
Retroreflective
View Details
Allen-Bradley / Rockwell Automation
Body Shape
Cylindrical
Mode
Light-on
Electrical Connection
4-pin DC Micro QD on 152mm (6in) pigtail
View Details