YT-1180CN -- Y SERIES COMPACT FLEXIBLE MOUNT SENSOR
Optex FA
Y Series Compact Flexible Mount Sensor
YT-1180CN
Suppliers
Y Series Compact Flexible Mount Sensor
YT-1180CN
Supplier's Site
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
YT-1180CN |
|
Product Name
|
Y Series Compact Flexible Mount Sensor |
|
Body Shape
|
Threaded Barrel; Rectangular; Other; Lens Mtg
|
|
Operation Distance
|
0.0 to 1181 inch (0.0 to 30000 mm)
|
|
Operating Temperature
|
-13 to 131 F (-25 to 55 C)
|
|
Optical Technology Type
|
Through Beam
|
|
Beam Type
|
Visible
|
Unlock Full Specs
to access all available technical data
Similar Products
Intellisense Microelectronics Ltd.
Body Shape
Cylindrical
Operation Distance
0.3937 to 7.87 inch (10 to 200 mm)
Optical Technology Type
Through Beam; Diffuse
View Details
Operating Temperature
23 to 158 F (-5 to 70 C)
Length
4.65 inch (118 mm)
Width
1.81 inch (46 mm)
View Details
Operation Distance
0.1969 inch (5 mm)
View Details
2 suppliers