| Optex FA | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | V2T-2000CDN |
| Product Name | V2 Series Multi-Voltage Type |
| Body Shape | Rectangular |
| Operation Distance | 0.0 to 787 inch (0.0 to 20000 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Through Beam |
| Beam Type | Visible |