| Optex FA | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | ST-400P |
| Product Name | S Series Compact DC |
| Body Shape | Rectangular |
| Operation Distance | 157 inch (4000 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Through Beam |
| Beam Type | Visible |