| Optex FA | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | SR-150CP |
| Product Name | S Series Compact DC |
| Body Shape | Rectangular |
| Operation Distance | 59.06 inch (1500 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Retroreflective; Polarized Retroreflective |
| Beam Type | Visible |