| Optex FA | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | S2D-80CN |
| Product Name | S2 Series Compact DC |
| Body Shape | Rectangular |
| Operation Distance | 0.0 to 31.5 inch (0.0 to 800 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Diffuse |
| Beam Type | Visible |