| Optex FA | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | KD-40P |
| Product Name | K Series S.Steel Clad |
| Body Shape | Rectangular; Other; S.Steel Encased |
| Operation Distance | 15.75 inch (400 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Diffuse |
| Beam Type | Visible |