JT-S1000NR -- J EPOXY FILLED GEN PURPOSE
Optex FA
J Epoxy Filled Gen Purpose
JT-S1000NR
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
JT-S1000NR |
|
Product Name
|
J Epoxy Filled Gen Purpose |
|
Body Shape
|
Rectangular; Other; Side-on Sense
|
|
Operation Distance
|
394 inch (10000 mm)
|
|
Operating Temperature
|
-13 to 131 F (-25 to 55 C)
|
|
Optical Technology Type
|
Through Beam
|
|
Beam Type
|
Visible
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
23 to 158 F (-5 to 70 C)
Length
4.65 inch (118 mm)
Width
1.81 inch (46 mm)
View Details
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Body Shape
Rectangular
Operation Distance
0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature
-13 to 140 F (-25 to 60 C)
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
Operation Distance
120 inch (3040 mm)
Mode
Light-on (optional feature); Dark-on (optional feature)
Electrical Output
Voltage
View Details