JR-H300CP -- J EPOXY FILLED GEN PURPOSE
Optex FA
J Epoxy Filled Gen Purpose
JR-H300CP
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
JR-H300CP |
|
Product Name
|
J Epoxy Filled Gen Purpose |
|
Body Shape
|
Rectangular; Other; Head-on Sense
|
|
Operation Distance
|
118 inch (3000 mm)
|
|
Operating Temperature
|
-13 to 131 F (-25 to 55 C)
|
|
Optical Technology Type
|
Retroreflective; Polarized Retroreflective
|
|
Beam Type
|
Visible
|
Unlock Full Specs
to access all available technical data
Similar Products
Body Shape
Threaded Barrel
Operation Distance
39.37 inch (1000 mm)
Operating Temperature
-4 to 122 F (-20 to 50 C)
View Details
Allen-Bradley / Rockwell Automation
Operation Distance
39.37 inch (1000 mm)
Electrical Connection
4-pin DC Micro QD on 152mm (6in) pigtail
Width
4.33 inch (110 mm)
View Details
Operating Temperature
-40 to 140 F (-40 to 60 C)
Beam Type
Visible
View Details