| Optex FA | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | JD-HL03P |
| Product Name | J Epoxy Filled Gen Purpose |
| Body Shape | Rectangular; Other; Head-on Sense |
| Operation Distance | 0.7874 to 1.97 inch (20 to 50 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Diffuse; Convergent |
| Beam Type | Visible |