| Optex FA | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | J3M-GH01N |
| Product Name | J3 Series High End Epoxy Filled |
| Body Shape | Rectangular; Other; Head-on Sense |
| Operation Distance | 0.3150 to 0.4724 inch (8 to 12 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Diffuse |
| Beam Type | Visible |