| Optex FA | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | J2D-S70CN |
| Product Name | J2 Epoxy Filled Type |
| Body Shape | Rectangular; Other; Side-on Sense |
| Operation Distance | 27.56 inch (700 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Diffuse |
| Beam Type | Visible |