| Optex FA | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | FGS-D25CN |
| Product Name | D Series Back/Forgrd Suppression |
| Body Shape | Rectangular |
| Operation Distance | 3.94 to 9.84 inch (100 to 250 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Beam Type | Visible |
| Mode | Light-on; Dark-on; Light/Dark Programmable |