EL-S15NL -- E SERIES ULTRA-COMPACT AND SLIM SENSOR
Optex FA
E Series Ultra-Compact and Slim Sensor
EL-S15NL
Suppliers
E Series Ultra-Compact and Slim Sensor
EL-S15NL
Supplier's Site
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
EL-S15NL |
|
Product Name
|
E Series Ultra-Compact and Slim Sensor |
|
Body Shape
|
Rectangular; Other; Side Sense
|
|
Operation Distance
|
0.0787 to 0.5906 inch (2 to 15 mm)
|
|
Operating Temperature
|
-13 to 131 F (-25 to 55 C)
|
|
Optical Technology Type
|
Convergent
|
|
Beam Type
|
Visible
|
Unlock Full Specs
to access all available technical data
Similar Products
Body Shape
Rectangular
Operation Distance
0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature
-13 to 176 F (-25 to 80 C)
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Body Shape
Cylindrical
Operation Distance
3.94 inch (100 mm)
Mode
Light-on
View Details
Operating Temperature
23 to 158 F (-5 to 70 C)
Length
4.65 inch (118 mm)
Width
1.81 inch (46 mm)
View Details
Operation Distance
0.1969 inch (5 mm)
View Details
2 suppliers