| Optex FA | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | DT-4000CP(E) |
| Product Name | D Series High Accuracy Digital Laser |
| Body Shape | Rectangular |
| Operation Distance | 0.0 to 1575 inch (0.0 to 40000 mm) |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |
| Optical Technology Type | Through Beam |
| Beam Type | Visible |