DSTC-200 -- DSA AMP SEPARATE LASER
Optex FA
DSA Amp Separate Laser
DSTC-200
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
DSTC-200 |
|
Product Name
|
DSA Amp Separate Laser |
|
Body Shape
|
Rectangular
|
|
Operation Distance
|
0.0 to 78.74 inch (0.0 to 2000 mm)
|
|
Operating Temperature
|
14 to 131 F (-10 to 55 C)
|
|
Optical Technology Type
|
Through Beam
|
|
Beam Type
|
Visible
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Body Shape
Rectangular
Operation Distance
394 inch (10000 mm)
Operating Temperature
-13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Operating Temperature
-13 to 131 F (-25 to 55 C)
Electrical Output
Current; Switched / Alarm
Output Load
3-Wire PNP
View Details
3 suppliers
Operation Distance
0.1969 inch (5 mm)
View Details
2 suppliers