| Optex FA | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | DSR-5000 |
| Product Name | DSA Amp Separate Laser |
| Body Shape | Rectangular |
| Operation Distance | 0.0 to 2756 inch (0.0 to 70000 mm) |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |
| Optical Technology Type | Retroreflective; Polarized Retroreflective |
| Beam Type | Visible |