| Optex FA | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | DSD-100 |
| Product Name | DSA Amp Separate Laser |
| Body Shape | Rectangular |
| Operation Distance | 0.0 to 39.37 inch (0.0 to 1000 mm) |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |
| Optical Technology Type | Diffuse |
| Beam Type | Visible |