DR-500CN(E) -- D SERIES HIGH ACCURACY DIGITAL LASER
Optex FA
D Series High Accuracy Digital Laser
DR-500CN(E)
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
DR-500CN(E) |
|
Product Name
|
D Series High Accuracy Digital Laser |
|
Body Shape
|
Rectangular
|
|
Operation Distance
|
0.0 to 197 inch (0.0 to 5000 mm)
|
|
Operating Temperature
|
14 to 122 F (-10 to 50 C)
|
|
Optical Technology Type
|
Retroreflective; Polarized Retroreflective
|
|
Beam Type
|
Visible
|
Unlock Full Specs
to access all available technical data
Similar Products
Body Shape
Rectangular
Operation Distance
0.1969 to 59.06 inch (5 to 1500 mm)
Operating Temperature
-13 to 140 F (-25 to 60 C)
View Details
Operating Temperature
-22 to 158 F (-30 to 70 C)
Optical Technology Type
Retroreflective
Beam Type
Visible
View Details
Operating Temperature
-13 to 131 F (-25 to 55 C)
Electrical Output
Current; Switched / Alarm
Output Load
3-Wire NPN
View Details
2 suppliers
Body Shape
Threaded Barrel
Operation Distance
98.43 inch (2500 mm)
Operating Temperature
-4 to 122 F (-20 to 50 C)
View Details