| Optex FA | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | D2RF-2TN |
| Product Name | D2RF Digital FO Amplifier |
| Body Shape | Rectangular; Other; DIN Mount |
| Operation Distance | 0.0 to 70.87 inch (0.0 to 1800 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Through Beam; Diffuse |
| Fiber Optic | Glass; Plastic |