BIF-WN-1300 -- BRF SERIES 10-TURN FO AMPLIFIER
Optex FA
BRF Series 10-turn FO Amplifier
BIF-WN-1300
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
BIF-WN-1300 |
|
Product Name
|
BRF Series 10-turn FO Amplifier |
|
Body Shape
|
Rectangular; Other; DIN Mount
|
|
Operation Distance
|
0.0 to 3.94 inch (0.0 to 100 mm)
|
|
Operating Temperature
|
-13 to 131 F (-25 to 55 C)
|
|
Optical Technology Type
|
Through Beam; Diffuse
|
|
Fiber Optic
|
Glass
|
Unlock Full Specs
to access all available technical data
Similar Products
Body Shape
Threaded Barrel
Operation Distance
3.94 inch (100 mm)
Operating Temperature
-4 to 122 F (-20 to 50 C)
View Details
Allen-Bradley / Rockwell Automation
Body Shape
Cylindrical
Operation Distance
1.97 inch (50 mm)
Electrical Connection
4-pin DC Micro QD on 152mm (6in) pigtail
View Details
Body Shape
Rectangular; Other; Rectangular
Optical Technology Type
Through Beam
Power Requirements
DC Powered
View Details
2 suppliers