BGS-ZL10CP -- ZL SERIES COMPACT GENERAL PURPOSE LASER
Optex FA
ZL Series Compact General Purpose Laser
BGS-ZL10CP
Suppliers
ZL Series Compact General Purpose Laser
BGS-ZL10CP
Supplier's Site
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
BGS-ZL10CP |
|
Product Name
|
ZL Series Compact General Purpose Laser |
|
Body Shape
|
Rectangular
|
|
Operation Distance
|
0.1969 to 3.94 inch (5 to 100 mm)
|
|
Operating Temperature
|
14 to 122 F (-10 to 50 C)
|
|
Optical Technology Type
|
Diffuse; Adjustable Field Background Suppression
|
|
Beam Type
|
Visible
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
23 to 158 F (-5 to 70 C)
Length
4.65 inch (118 mm)
Width
1.81 inch (46 mm)
View Details
Operating Temperature
-40 to 158 F (-40 to 70 C)
Optical Technology Type
Diffuse
Length
78.74 inch (2000 mm)
View Details
3 suppliers
Body Shape
Threaded Barrel
Operation Distance
11.81 inch (300 mm)
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details
Operation Distance
0.1575 inch (4 mm)
View Details
3 suppliers