BGS-V30CP -- V2 SERIES MULTI-VOLTAGE TYPE
Optex FA
V2 Series Multi-Voltage Type
BGS-V30CP
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
BGS-V30CP |
|
Product Name
|
V2 Series Multi-Voltage Type |
|
Body Shape
|
Rectangular
|
|
Operation Distance
|
0.0 to 11.81 inch (0.0 to 300 mm)
|
|
Operating Temperature
|
-13 to 131 F (-25 to 55 C)
|
|
Optical Technology Type
|
Diffuse; Adjustable Field Background Suppression
|
|
Beam Type
|
Visible
|
Unlock Full Specs
to access all available technical data
Similar Products
Operation Distance
0.0787 inch (2 mm)
View Details
3 suppliers
Operating Temperature
-13 to 131 F (-25 to 55 C)
Electrical Output
Current; Switched / Alarm
Output Load
3-Wire PNP
View Details
2 suppliers
Body Shape
Rectangular; Other; Rectangular
Power Requirements
DC Powered
View Details
Operating Temperature
-40 to 212 F (-40 to 100 C)
Diameter
0.0190 inch (0.4826 mm)
View Details