| Optex FA | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | BGS-2S10CP |
| Product Name | S2 Series Compact DC |
| Body Shape | Rectangular |
| Operation Distance | 1.57 to 3.94 inch (40 to 100 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Diffuse; Adjustable Field Background Suppression |
| Beam Type | Visible |