Optex FA BRF Series 10-turn FO Amplifier BGF-CN

Description
Description

Suppliers

Company
Product
Description
Supplier Links
West Des Moines, IA, USA
BRF Series 10-turn FO Amplifier
BGF-CN
BRF Series 10-turn FO Amplifier BGF-CN
Supplier's Site

Technical Specifications

  Optex FA
Product Category Photoelectric Sensors
Product Number BGF-CN
Product Name BRF Series 10-turn FO Amplifier
Body Shape Rectangular; Other; DIN Mount
Operation Distance 0.0 to 13.78 inch (0.0 to 350 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Through Beam; Diffuse
Fiber Optic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4306 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric Sensors - 2123147 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Cylindrical
Operation Distance 0.1181 to 4.53 inch (3 to 115 mm)
Power Requirements DC Powered
View Details
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Diffuse scan - SOEG-RTH-M18-NS-K-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
2 suppliers