Ophir-Spiricon Inc. Duralens™ Focusing Lens 65060

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Duralens™ Focusing Lens
65060
Duralens™ Focusing Lens 65060
Supplier's Site Datasheet

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Optical Lenses
Product Number 65060
Product Name Duralens™ Focusing Lens
Lens Type Meniscus
Lens Application Infrared
Focal Length 191 mm (7.5 inch)
Edge Thickness 7.3 mm (0.2874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details
CaF2 Concave Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Materials Calcium Fluoride
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details
Positive Fresnel Lense - SC 2135 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 764 mm (30.08 inch)
View Details