Ophir-Spiricon Inc. Duralens™ Focusing Lens 61565

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Duralens™ Focusing Lens
61565
Duralens™ Focusing Lens 61565
Supplier's Site Datasheet
Logan, UT, USA
Duralens™ Focusing Lens
61565
Duralens™ Focusing Lens 61565
Supplier's Site Datasheet

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Optical Lenses
Product Number 61565
Product Name Duralens™ Focusing Lens
Lens Type Spherical Lens
Lens Application Infrared
Focal Length 222 mm (8.75 inch)
Edge Thickness 9.7 mm (0.3819 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
CaF2 Concave Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Materials Calcium Fluoride
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
Optical Lenses - Meniscus Convex-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -100 to 1000 mm (-3.94 to 39.37 inch)
View Details
Positive Fresnel Lense - SC 229 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 400 mm (15.75 inch)
View Details