Ophir-Spiricon Inc. Duralens™ Focusing Lens 61564

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Duralens™ Focusing Lens
61564
Duralens™ Focusing Lens 61564
Supplier's Site Datasheet

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Optical Lenses
Product Number 61564
Product Name Duralens™ Focusing Lens
Lens Type Spherical Lens
Lens Application Infrared
Focal Length 318 mm (12.5 inch)
Edge Thickness 4.8 mm (0.1890 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
UV Fused Silica Glass Balls -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Type Ball
Lens Application Ultraviolet
Materials BK7 Glass; Ultra-violet grade Fused Silica
View Details
Optical Lenses - Achromatic Lenses for Visible - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details
Positive Fresnel Lense - SC 277 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 68.5 mm (2.7 inch)
View Details