Ophir-Spiricon Inc. Partial Reflector 61546

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Partial Reflector
61546
Partial Reflector 61546
Supplier's Site

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Optical Mirrors
Product Number 61546
Product Name Partial Reflector
Mirror Types Laser Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45° , 266 nm, S2 Ground - 20QM20HM.75-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details