61528 -- DURALENS FOCUSING LENS
Ophir-Spiricon Inc.
Duralens Focusing Lens
61528
Datasheet
Datasheet
Suppliers
Duralens Focusing Lens
61528
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
61528 |
|
Product Name
|
Duralens Focusing Lens |
|
Lens Type
|
Meniscus
|
|
Lens Application
|
Infrared
|
|
Focal Length
|
63.5 mm (2.5 inch)
|
|
Edge Thickness
|
2.3 mm (0.0906 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Cylindrical Lens; Meniscus (optional feature)
Lens Application
Infrared; Visible
Materials
BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Lens Type
Spherical Lens
Diameter / Length
25.4 mm (1 inch)
Radius of Curvature
115 mm (4.51 inch)
View Details
Gurley Precision Instruments
Lens Type
Aspheric; Spherical Lens
Focal Length
12 mm (0.4724 inch)
Center Thickness
8 mm (0.3150 inch)
View Details