61273 -- CU MIRROR-0° PHASE SHIFT
Ophir-Spiricon Inc.
Cu Mirror-0° Phase Shift
61273
Datasheet
Datasheet
Suppliers
Cu Mirror-0° Phase Shift
61273
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Mirrors |
|
Product Number
|
61273 |
|
Product Name
|
Cu Mirror-0° Phase Shift |
|
Mirror Types
|
Laser Mirror
|
|
Diameter/Width
|
50.03 mm (1.97 inch)
|
|
Thickness
|
10 mm (0.3937 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Changchun Yutai Optics Co., Ltd.
Mirror Types
Flat Mirror; Spherical Mirror
Mirror Shape
Round; Rectangular / Square; Elliptical
Mirror Materials
Fused Silica; H-K9L or fused silica
View Details
Mirror Types
Flat Mirror
Diameter/Width
5 to 76.2 mm (0.1969 to 3 inch)
Thickness
0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
ORAFOL Fresnel Optics GmbH
Mirror Types
Reflector
Clear Aperture
285 mm (11.2 inch)
View Details