61270 -- SI FOLDING MIRROR
Ophir-Spiricon Inc.
Si Folding Mirror
61270
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Mirrors |
|
Product Number
|
61270 |
|
Product Name
|
Si Folding Mirror |
|
Mirror Types
|
Laser Mirror
|
|
Diameter/Width
|
50.8 mm (2 inch)
|
|
Thickness
|
5.08 mm (0.2000 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Changchun Yutai Optics Co., Ltd.
Mirror Types
Flat Mirror; Spherical Mirror
Mirror Shape
Round; Rectangular / Square
Mirror Materials
Fused Silica; H-K9L or fused silica
View Details
Mirror Types
Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range
250 to 800 nm (2500 to 8000 Å)
Diameter/Width
5 to 76.2 mm (0.1969 to 3 inch)
View Details
ORAFOL Fresnel Optics GmbH
Mirror Types
Reflector
Clear Aperture
285 mm (11.2 inch)
View Details