61264 -- CU MIRROR-90° PHASE SHIFT
Ophir-Spiricon Inc.
Cu Mirror-90° Phase Shift
61264
Datasheet
Datasheet
Suppliers
Cu Mirror-90° Phase Shift
61264
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Mirrors |
|
Product Number
|
61264 |
|
Product Name
|
Cu Mirror-90° Phase Shift |
|
Mirror Types
|
Laser Mirror
|
|
Diameter/Width
|
76.2 mm (3 inch)
|
|
Thickness
|
12.7 mm (0.5000 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
ORAFOL Fresnel Optics GmbH
Mirror Types
Reflector
Clear Aperture
226 mm (8.88 inch)
View Details
Mirror Types
Parabolic Mirror
Focal Length
102 mm (4 inch)
Wavelength Range
190 to 2000 nm (1900 to 20000 Å)
View Details
Changchun Yutai Optics Co., Ltd.
Mirror Types
Flat Mirror; Spherical Mirror
Mirror Shape
Round; Rectangular / Square
Mirror Materials
Fused Silica; H-K9L or fused silica
View Details
Mirror Types
Laser Mirror
Mirror Shape
Rectangular / Square
Surface Quality
10-5 Scratch / Dig
View Details