61260 -- CU MIRROR-90° PHASE SHIFT
Ophir-Spiricon Inc.
Cu Mirror-90° Phase Shift
61260
Datasheet
Datasheet
Suppliers
Cu Mirror-90° Phase Shift
61260
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Mirrors |
|
Product Number
|
61260 |
|
Product Name
|
Cu Mirror-90° Phase Shift |
|
Mirror Types
|
Laser Mirror
|
|
Diameter/Width
|
50.8 mm (2 inch)
|
|
Thickness
|
5.06 mm (0.1992 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Changchun Yutai Optics Co., Ltd.
Mirror Types
Flat Mirror; Spherical Mirror
Mirror Shape
Round; Rectangular / Square; Elliptical
Mirror Materials
Fused Silica; H-K9L or fused silica
View Details
Mirror Types
Flat Mirror
Diameter/Width
5 to 76.2 mm (0.1969 to 3 inch)
Thickness
0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
ORAFOL Fresnel Optics GmbH
Mirror Types
Reflector
Clear Aperture
226 mm (8.88 inch)
View Details